Vishay Intertechnology, Inc. Schottky 200V 30A Diode and Rectifier VB30202C-M3/8W

Description
Diode Schottky 200V 30A 3-Pin(2+Tab) TO-263AB T/R Product overview: VB30202C-M3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30202C-M3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 200V 30A 3-Pin(2+Tab) TO-263AB T/R Product overview: VB30202C-M3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30202C-M3/8W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 200V 30A Diode and Rectifier - 280-VB30202C-M3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 30A Diode and Rectifier
280-VB30202C-M3/8W
Schottky 200V 30A Diode and Rectifier 280-VB30202C-M3/8W
Diode Schottky 200V 30A 3-Pin(2+Tab) TO-263AB T/R Product overview: VB30202C-M3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30202C-M3/8W can be used for catalog matching and distributor lookup.

Diode Schottky 200V 30A 3-Pin(2+Tab) TO-263AB T/R Product overview: VB30202C-M3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30202C-M3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VB30202C-M3/8WGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VB30202C-M3/8WGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - VB30202C-M3/8WGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 995931-VB30202C-M3/8W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
995931-VB30202C-M3/8W
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 995931-VB30202C-M3/8W
Win Source Part Number: 995931-VB30202C-M3/8 W Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 880 mV @ 15 A Current - Reverse Leakage @ Vr: 250 µA @ 200 V Operating Temperature - Junction: -40°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VB30202C-M3/8WGIDKR, VB30202C-M3/8WGITR,V B30202CM38W,VB30202C -M3/8WGICT Base Product Number: VB30202

Win Source Part Number: 995931-VB30202C-M3/8W
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 15 A
Current - Reverse Leakage @ Vr: 250 µA @ 200 V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VB30202C-M3/8WGIDKR,VB30202C-M3/8WGITR,VB30202CM38W,VB30202C-M3/8WGICT
Base Product Number: VB30202

Buy Now Datasheet
Diode Arrays - VB30202C-M3/8W - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
VB30202C-M3/8W
Diode Arrays VB30202C-M3/8W
DIODE SCHOTTKY 200V 30A TO263AB

DIODE SCHOTTKY 200V 30A TO263AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB30202C-M3/8W
Schottky Diodes & Rectifiers VB30202C-M3/8W
Schottky Diodes & Rectifiers 30A 200V Trench Stky Rectifier

Schottky Diodes & Rectifiers 30A 200V Trench Stky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB30202C-M3/8W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB30202C-M3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VB30202C-M3/8W
DIODE ARR SCHOT 200V 15A TO263AB

DIODE ARR SCHOT 200V 15A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-VB30202C-M3/8W VB30202C-M3/8WGIDKR-ND 995931-VB30202C-M3/8W VB30202C-M3/8W VB30202C-M3/8W VB30202C-M3/8W
Product Name Schottky 200V 30A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263AB-3 D2PAK
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data