VARISTOR 34V 150A 1206
VARISTOR 34V 150A 1206
VARISTOR, MLV, 60V, 1206; Voltage Rating VAC:20V; Voltage Rating V DC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR, 26V, 60V, 1206; Voltage Rating VAC:20V; Voltage Rating VDC:26V; Product Range:MLA Series; Clamping Voltage Vc Max:60V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Peak Energy (10/1000uS):600mJ RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V26MLA1206NH | V26MLA1206NH | 38AC2547 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 60V, 1206; Voltage Rating Vac Littelfuse |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |