VARISTOR 18V 120A 0805
VARISTOR, MLV, 33V, 0805; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:VC Series; Clamping Voltage Vc Max:33V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge Current @ RoHS Compliant: Yes
VARISTOR 18V 120A 0805
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | VC0805K121R011 | 94AC7897 | VC0805K121R011 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mlv, 33V, 0805; Voltage Rating Vac Kemet | Varistors, MOVs |
| Package | Surface Mount |