VARISTOR 23V 2KA DISC 20MM
METAL OXIDE VARISTOR, 18V, 43V, RAD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:ZT Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Operating Temperature Max:85°CRoHS Compliant: Yes
VARISTOR 23V 2KA DISC 20MM
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V24ZT50P | 58K7408 | V24ZT50P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 18V, 43V, Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Through Hole |