VARISTOR, 25.5V, 42V, 0805; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A; Capacitance, Cd:550pFRoHS Compliant: Yes
VARISTOR, 25.5V, 42V, 0805, FULL REEL; Voltage Rating VAC:13V; Voltage Rating VDC:18V; Product Range:TransGuard Series; Clamping Voltage Vc Max:42V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
VARISTOR 25.5V 100A 0805
VARISTOR 25.5V 100A 0805
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 60R6108 | 54J9550 | VC080518C400RP | VC080518C400RP |
| Product Name | Varistor, 25.5V, 42V, 0805; Voltage Rating Vac Kyocera Avx | Varistor, 25.5V, 42V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |