Littelfuse, Inc. Varistors, MOVs V150ZA1P

Description
VARISTOR 150V 1.2KA DISC 7MM
Datasheet
Description
VARISTOR 150V 1.2KA DISC 7MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V150ZA1P - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V150ZA1P
Varistors, MOVs V150ZA1P
VARISTOR 150V 1.2KA DISC 7MM

VARISTOR 150V 1.2KA DISC 7MM

Supplier's Site Datasheet
Metal Oxide Varistor, 127V 250V Rad; Voltage Rating Vac Littelfuse - 58K7300 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 127V 250V Rad; Voltage Rating Vac Littelfuse
58K7300
Metal Oxide Varistor, 127V 250V Rad; Voltage Rating Vac Littelfuse 58K7300
METAL OXIDE VARISTOR, 127V 250V RAD; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:ZA Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

METAL OXIDE VARISTOR, 127V 250V RAD; Voltage Rating VAC:95V; Voltage Rating VDC:127V; Product Range:ZA Series; Clamping Voltage Vc Max:250V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.2kA; Peak Energy (10/1000uS):8J RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V150ZA1P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V150ZA1P
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V150ZA1P
VARISTOR 150V 1.2KA DISC 7MM

VARISTOR 150V 1.2KA DISC 7MM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number V150ZA1P 58K7300 V150ZA1P
Product Name Varistors, MOVs Metal Oxide Varistor, 127V 250V Rad; Voltage Rating Vac Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data