Win Source Part Number: 1383816-V18MLA0805LN
Category: Circuit Protection>Transient
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500 pcs
Capacitance @ Frequency: 290 pF @ 1 MHz
Varistor Voltage (Min): 22 V
Varistor Voltage (Typ): 25 V
Varistor Voltage (Max): 28 V
Current - Surge: 40 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 0.1J
Mounting Type: Surface Mount, MLCV
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
VARISTOR 25V 40A 0805
VARISTOR, 18V, 44V, 0805; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:40A; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1383816-V18MLA0805LNH | V18MLA0805LNH | V18MLA0805LNH | 05B8611 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 18V, 44V, 0805; Voltage Rating Vac Littelfuse |
| Package | 0805 (2012 Metric) | Surface Mount, MLCV |