Manufacturer: AVX Corporation
Win Source Part Number: 938551-VC120614D300D
Series: TransGuard®
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-2519-6, 478-2519-2, 478-2519-1
VARISTOR, 18.5V, 32V, 1206; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Filter Terminals:SMD RoHS Compliant: Yes
Varistor, TransGuard Series, 14 V, 150 A, 1206 [3216 Metric], Multilayer Varistor (MLV), 32 V RoHS Compliant: Yes
VARISTOR, 18.5V, 32V, 1206, FULL REEL; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:TransGuard Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes
VARISTOR 18.5V 150A 1206
VARISTOR 18.5V 150A 1206
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 938551-VC120614D300DP | 36K3720 | VC120614D300DP | VC120614D300DP |
| Product Name | TVS - TVS - Varistors, MOVs - VC120614D300DP | Varistor, 18.5V, 32V, 1206; Voltage Rating Vac Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |