ODG (Origin Data Global) Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 40 44 45 46 47 48 49 50 51 52 53 54 55 56 60 61
Product Name Notes
1.3V@1A 150ns 1A 100V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 150ns Independent Type 1A 200V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 500ns Independent Type 1A 1kV SOD-123 Fast Recovery / High Efficiency Diodes ROHS
1.3V@1A 50ns Independent Type 1A 400V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
100V 10A DO-27 Schottky Diodes ROHS
100V 15A 740mV TO-277B Schottky Diodes ROHS
100V 2A DO-15 Schottky Diodes ROHS
100V 5A DO-27 Schottky Diodes ROHS
100V 600mV 5A TO-277B Schottky Diodes ROHS
100V 650mV@5A 5A DO-27 Schottky Diodes ROHS
100V 700mV@5A 5A DO-27 Schottky Diodes ROHS
100V 720mV 20A TO-277B Schottky Diodes ROHS
100V 820mV@5A 5A DO-201AD Schottky Diodes ROHS
100V 850mV@2A 2A DO-15 Schottky Diodes ROHS
100V 850mV@3A 3A DO-201AD Schottky Diodes ROHS
100V 850mV@5A 5A DO-27 Schottky Diodes ROHS
100V Independent Type 15A 850mV@15A DO-201AD Schottky Diodes ROHS
100V Independent Type 670mV@5A 5A DO-27 Schottky Diodes ROHS
100V Independent Type 850mV@10A 10A DO-27 Schottky Diodes ROHS
100V Independent Type 850mV@10A 2A DO-15 Schottky Diodes ROHS
100V Independent Type 850mV@3A 3A DO-27 Schottky Diodes ROHS
100V Independent Type 850mV@5A 5A DO-27 Schottky Diodes ROHS
150V 3A 900mV@3A DO-201AD Schottky Diodes ROHS
150V 3A DO-27 Schottky Diodes ROHS
150V 5A DO-27 Schottky Diodes ROHS
150V 820mV@5A 5A DO-27 Schottky Diodes ROHS
150V 850mV@1A 1A DO-41 Schottky Diodes ROHS
150V 850mV@2A 2A DO-15 Schottky Diodes ROHS
150V 950mV 5A DO-27 Schottky Diodes ROHS
150V 950mV@5A 5A DO-201AD Schottky Diodes ROHS
150V Independent Type 920mV@2A 2A DO-15 Schottky Diodes ROHS
150V Independent Type 920mV@5A 5A DO-27 Schottky Diodes ROHS
17.1V~18.9V 18V SOD-123FL Zener Diodes ROHS
1A 1kV 1.3V SOD-123FL Diodes - General Purpose ROHS
1A 1kV 1.7V SOD-123FL Diodes - General Purpose ROHS
1A 1kV 1.7V@1A SOD-123FL Diodes - General Purpose ROHS
1A 400V 1.25V SOD-123FL Diodes - General Purpose ROHS
1A 950mV 200V SOD-123FL Diodes - General Purpose ROHS
1A Independent Type 1kV 1.1V SOD-123FL Diodes - General Purpose ROHS
1A Independent Type 400V 1.1V SOD-123FL Diodes - General Purpose ROHS
1V@1A 50ns Independent Type 1A 200V SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
200V 10A 950mV@10A DO-201AD Schottky Diodes ROHS
200V 3A 950mV@3A DO-27 Schottky Diodes ROHS
200V 3A DO-27 Schottky Diodes ROHS
200V 5A 900mV@5A DO-201AD Schottky Diodes ROHS
200V 5A DO-27B Schottky Diodes ROHS
200V 900mV@2A 2A DO-15 Schottky Diodes ROHS
200V 900mV@3A 3A DO-201AD Schottky Diodes ROHS
200V 920mV@3A 3A SMC Schottky Diodes ROHS
200V 950mV TO-277 Schottky Diodes ROHS
200V 950mV@1A 1A DO-41 Schottky Diodes ROHS
200V Independent Type 920mV@5A 5A DO-27 Schottky Diodes ROHS
28V~36V 100uA 1.5us 32V SOD-123FL Trigger Diodes ROHS
300V 5A DO-27 Schottky Diodes ROHS
300V Independent Type 940mV@5A 5A TO-277 Schottky Diodes ROHS
3A 1V@3A 1kV SMC Diodes - General Purpose ROHS
40V 2A DO-15 Schottky Diodes ROHS
40V 3A DO-15 Schottky Diodes ROHS
40V 440mV@5A 5A DO-201AD Schottky Diodes ROHS
40V 500mV@2A 2A DO-15 Schottky Diodes ROHS
40V 500mV@2A 2A SMA Schottky Diodes ROHS
40V 550mV@5A 5A SMBF Schottky Diodes ROHS
40V Independent Type 550mV@2A 2A DO-15 Schottky Diodes ROHS
40V Independent Type 550mV@5A 5A DO-27 Schottky Diodes ROHS
45V 10A 450mV@10A DO-27 Schottky Diodes ROHS
45V 10A 470mV TO-277B Schottky Diodes ROHS
45V 10A 480mV@10A DO-201AD Schottky Diodes ROHS
45V 10A 550mV TO-277B Schottky Diodes ROHS
45V 10A DO-27 Schottky Diodes ROHS
45V 15A 520mV TO-277B Schottky Diodes ROHS
45V 20A 500mV TO-277B Schottky Diodes ROHS
45V 450mV@10A 10A DO-27 Schottky Diodes ROHS
45V 490mV@10A 10A TO-277B Schottky Diodes ROHS
45V 5A DO-27 Schottky Diodes ROHS
45V Independent Type 15A 480mV@15A TO-277 Schottky Diodes ROHS
45V Independent Type 420mV@10A 10A TO-277 Schottky Diodes ROHS
45V Independent Type 430mV@5A 5A TO-277 Schottky Diodes ROHS
45V Independent Type 480mV@15A 15A TO-277 Schottky Diodes ROHS
50V 15A 490mV TO-277B Schottky Diodes ROHS
60V 15A 590mV TO-277B Schottky Diodes ROHS
60V 2A 700mV@2A SMA Schottky Diodes ROHS
60V 5A DO-27 Schottky Diodes ROHS
60V 700mV@3A 3A DO-201AD Schottky Diodes ROHS
60V 750mV@3A 3A SMB(DO-214AA) Schottky Diodes ROHS
60V 8A 530mV TO-277B Schottky Diodes ROHS
60V Independent Type 10A 470mV@10A TO-277 Schottky Diodes ROHS
60V Independent Type 470mV@10A 10A TO-277 Schottky Diodes ROHS
60V Independent Type 480mV@15A 15A TO-277 Schottky Diodes ROHS
60V Independent Type 550mV@5A 5A DO-27 Schottky Diodes ROHS
60V Independent Type 700mV@2A 2A DO-15 Schottky Diodes ROHS
60V Independent Type 750mV@3A 3A SMB Schottky Diodes ROHS
80V 10A DO-27 Schottky Diodes ROHS
80V 20A 600mV TO-277B Schottky Diodes ROHS
80V 3A DO-27 Schottky Diodes ROHS
80V 5A DO-27 Schottky Diodes ROHS
COMMON CATHODE PAIR (TWIN CHIP)
DIODE ARRAY GP 200V 3A DPAK
DIODE ARRAY SCHOTTKY 60V 3A DPAK
DIODE GEN PURP 100V 200MA SOD123
DIODE GEN PURP 1KV 1A SOD123FL
DIODE GEN PURP 250V 200MA SOD123
DIODE GEN PURP 2KV 500MA SMA
DIODE GEN PURP 30V 12.5A 8PQFN
DIODE GEN PURP 40V 12.5A 8PQFN
DIODE GEN PURP 40V 16A D2PAK
DIODE SCHOTT 60V 2A MELF DO213AB
DIODE SCHOTTKY 100V 2A SMB
DIODE SCHOTTKY 100V 3A DO201AD
DIODE SCHOTTKY 100V 5A DO201AD
DIODE SCHOTTKY 150V 3A DO201AD
DIODE SCHOTTKY 150V 5A DO201AD
DIODE SCHOTTKY 200V 2A DO204AC
DIODE SCHOTTKY 200V 3A DO201AD
DIODE SCHOTTKY 200V 5A DO201AD
DIODE SCHOTTKY 30V 200MA SOD123
DIODE SCHOTTKY 40V 2A DO204AC
DIODE SCHOTTKY 40V 2A SMA
DIODE SCHOTTKY 40V 3A DO201AD
DIODE SCHOTTKY 40V 3A SMB
DIODE SCHOTTKY 50V 5A DO201AD
DIODE SCHOTTKY 60V 3A DO201AD
DIODE SCHOTTKY 70V 75MW SOD882
DIODE STANDARD 20V 250MW SOT23-3
DIODE TUNING VARACTOR SC-79
DIODE VAR HYPRABRUPT JUNC TUNING
DIODE VARACTOR 12V 20MA SC79
DIODE VARACTOR 12V 20MA SOD-323
DIODE VARACTOR 12V 20MA SOT-23
DIODE VARACTOR 12V 20MA SOT23-3
DIODE VARACTOR 12V 20MA SOT23
DIODE VARACTOR 12V 20MA
DIODE VARACTOR 12V ESC
DIODE VARACTOR 15V 20MA 0402
DIODE VARACTOR 15V 20MA SC-79
DIODE VARACTOR 15V 20MA SC79
DIODE VARACTOR 15V 20MA SOD-323
DIODE VARACTOR 15V 20MA SOD323
DIODE VARACTOR 15V 20MA SOT-23
DIODE VARACTOR 15V 20MA
DIODE VARACTOR 22V 100MA PILL
DIODE VARACTOR 22V 100MA SOT-23
DIODE VARACTOR 22V 20MA SC79
DIODE VARACTOR 26V 20MA SOD-323
DIODE VARACTOR 30V 20MA 0402
DIODE VARACTOR 30V 20MA SC-79
DIODE VARACTOR 30V 20MA SC79
DIODE VARACTOR 30V 20MA SOD323
DIODE VARACTOR 8V 20MA SC-79
DIODE VARACTOR CAP 15V CC SC-70
DIODE VARACTOR
DIODE VARICAP 12V SC79
DIODE ZENER 16V 1.5W DO214AA
DIODE ZENER 30V 500MW SOD123
DIODE ZENER 56V 1.5W DO214AA
DO-15 60V 2.0A Diodes Rectifie
DO-15 Schottky Diodes ROHS
DO-201AD 100V 10.0A Diodes Rec
DO-201AD 100V 3.0A Diodes Rect
DO-201AD 100V 5.0A Diodes Rect
DO-201AD 60V 3.0A Diodes Recti
DO-201AD 60V 5.0A Diodes Recti
DO-201AD Schottky Diodes ROHS
DO-27 Schottky Diodes ROHS
DO-41 100V 1.0A Diodes Rectifi
DO-41 60V 1.0A Diodes Rectifie
HEX CLAMPING CIRCUIT
IC DIODE VARACTOR SOD 323
IC DIODE VARACTOR SOT23
IC DUAL USB PORT TVS 8-DIP
IC DUAL USB PORT TVS 8-TSSOP
IC SINGLE USB PORT TVS SOT-23-6
IC TUNING VARACTOR SOT23
IC TUNING VARACTOR
IC TVS USB PORT SINGLE 4-DSBGA
IC USB TRANSIENT SUPP 4-DSBGA
IC USB TRANSIENT SUPP 8-DIP
IC USB TRANSIENT SUPP 8-TSSOP
IC USB TRANSIENT SUPP SOT23-6
Independent Type 1A 1.1V 1kV SOD-123FL Diodes - General Purpose ROHS
Independent Type 1A 1kV SOD-123FL Diodes - General Purpose ROHS
Independent Type 270mA 5kV 14V@0.27A SMA(DO-214AC) Diodes - General Purpose ROHS
Interface
RF DIODE PIN 100V 250MW SC79
RF DIODE PIN 100V 250MW SOT23-3
RF DIODE PIN 100V 750MW 0402
RF DIODE PIN 200V 2.5W 3QFN
RF DIODE PIN 200V 250MW SC79
RF DIODE PIN 200V 250MW SOT23-3
RF DIODE PIN 200V 3W 3QFN
RF DIODE PIN 200V 4.5W 3QFN
RF DIODE PIN 200V 750MW 0402
RF DIODE PIN 200V 750MW 2QFN
RF DIODE PIN 2W 2QFN
RF DIODE PIN 35V 2W 2QFN
RF DIODE PIN 50V 250MW SC70-3
RF DIODE PIN 50V 250MW SC79
RF DIODE PIN 50V 3W 3QFN
RF DIODE PIN 50V 750MW 0402
RF DIODE SCHOTTKY 1V 250MW 0402
RF DIODE SCHOTTKY 1V 75MW 0201
RF DIODE SCHOTTKY 1V 75MW SC79
RF DIODE SCHOTTKY 1V 75MW SOD323
RF DIODE SCHOTTKY 1V 75MW SOT23
RF DIODE SCHOTTKY 20V 75MW SC88
RF DIODE SCHOTTKY 2V 750MW 0402
RF DIODE SCHOTTKY 2V 75MW 0201
RF DIODE SCHOTTKY 2V 75MW SC79
RF DIODE SCHOTTKY 2V 75MW SOT23
RF DIODE SCHOTTKY 70V 75MW SC79
RF DIODE SCHOTTKY 8V 75MW SC79
SC-79 N-TYPE SINGLE LEAD FREE
SC79 N-TYPE SINGLE LEAD FREE
Schottky Diodes & Rectifiers 40V Schottky 3A
Schottky Diodes & Rectifiers PJ/SR34F/TR/13"/HF/5 K/SMBF/SKY/SMD/SSMF- 30A/SSMF30-QI02/PJ// /
SILICON VARACTOR CHIP
SOD 323 N-TYPE SINGLE LEAD FREE
SOD323 N-TYPE SINGLE LEAD FREE
SOT 23 SINGLE LEAD FREE
SOT23 SINGLE LEAD FREE
SURGE SUPPRESOR USB 22OHM SC70-6
THYRISTOR 100V 150A DO214AA
THYRISTOR 140V 300A DO214AA
THYRISTOR 160V 400A DO214AA
THYRISTOR 200V 150A DO214AA
THYRISTOR 200V 150A DO214AC
THYRISTOR 220V 150A DO214AA
THYRISTOR 230V 400A DO214AA
THYRISTOR 240V 150A DO214AA
THYRISTOR 240V 70A DO214AC
THYRISTOR 25V 400A DO214AA
THYRISTOR 270V 150A DO214AA
THYRISTOR 270V 200A DO214AA
THYRISTOR 270V 400A DO214AA
THYRISTOR 35V 400A DO214AA
THYRISTOR 400V 300A DO214AA
THYRISTOR 400V 400A DO214AA
THYRISTOR 62V 150A DO214AA
THYRISTOR 62V 70A DO214AC
THYRISTOR 65V 400A DO214AA
THYRISTOR 72V 400A DO214AA
THYRISTOR 8V 250A DO214AA
THYRISTOR 8V 400A DO214AA
TO-220-2L SiC Diodes ROHS
TO-247-2L SiC Diodes ROHS
TO-277 Diodes - General Purpose ROHS
TO-277 Schottky Diodes ROHS
TRANS NPN SOD123
TVS ARRAY ESD 14 INPUT 16-DIP
TVS ARRAY ESD 14 INPUT 16-SOIC
TVS ARRAY ESD 14CH 30V 16-DIP
TVS ARRAY ESD 14CH 30V 16-SOIC
TVS ARRAY ESD 4 INPUT SOT-23
TVS ARRAY ESD 4CH 2-30V 8SOIC
TVS ARRAY ESD 4CH 20V SOT-23
TVS ARRAY ESD 6 INPUT 30V 8-SOIC
TVS ARRAY ESD 6 INPUT 8-DIP
TVS ARRAY ESD 6 INPUT 8-SOIC
TVS DIODE 12VWM 19VC 2FLIPCHIP
TVS DIODE 12VWM 23VC 6TSOP
TVS DIODE 12VWM 25VC SOD882
TVS DIODE 12VWM 32VC
TVS DIODE 12VWM 35VC SOD323
TVS DIODE 15VWM 27VC 2FLIPCHIP
TVS DIODE 15VWM 28VC SOD882
TVS DIODE 15VWM 29VC 6TSOP
TVS DIODE 15VWM 29VC SC74
TVS DIODE 15VWM 30.2VC 2DFN
TVS DIODE 15VWM 30VC SOD882
TVS DIODE 15VWM 40VC SOD323
TVS DIODE 18VWM 38VC SOD882
TVS DIODE 2.5VWM 15VC 10MSOP
TVS DIODE 2.5VWM 19VC 10UDFN
TVS DIODE 2.8VWM 6VC 10MSOP
TVS DIODE 20A SOD882
TVS DIODE 24VWM 40VC 2FLIPCHIP
TVS DIODE 24VWM 44VC 6TSOP
TVS DIODE 24VWM 44VC SC74
TVS DIODE 24VWM 44VC SOT23-6
TVS DIODE 24VWM 50VC SOD323
TVS DIODE 24VWM 50VC SOD882
TVS DIODE 26VWM 42.1VC TO277A
TVS DIODE 28VWM 48VC SOD882
TVS DIODE 3.3VWM 11.5VC 10UDFN
TVS DIODE 3.3VWM 12VC SOD882
TVS DIODE 3.3VWM 13.5VC 10MSOP
TVS DIODE 3.3VWM 15VC SOT143-4
TVS DIODE 3.3VWM 18VC 10UDFN
TVS DIODE 3.3VWM 20VC 8-SOIC
TVS DIODE 3.3VWM 20VC SOD323
TVS DIODE 3.3VWM 21.8VC SOD323
TVS DIODE 3.3VWM 22VC 10UDFN
TVS DIODE 3.3VWM 7.3VC DO220AA
TVS DIODE 3.3VWM 7VC 10MSOP
TVS DIODE 3.3VWM 8.7VC SOT23-6
TVS DIODE 3.3VWM 9VC 0201/2DFN
TVS DIODE 3.3VWM 9VC 6UDFN
TVS DIODE 33VWM 46VC 6+3-QFN
TVS DIODE 36VWM 60VC SOD882
TVS DIODE 36VWM 65VC SOD882
TVS DIODE 4VWM 8.5VC 6UDFN
TVS DIODE 5.3VWM 12VC 0201 FLIP
TVS DIODE 5.3VWM 12VC SOD882
TVS DIODE 5.5VWM 13VC SC70-3
TVS DIODE 5.5VWM 13VC SC70-5
TVS DIODE 5.5VWM 13VC SC70-6
TVS DIODE 5.5VWM 13VC SOT553
TVS DIODE 5.5VWM 13VC SOT563
TVS DIODE 5.5VWM 13VC SOT963
TVS DIODE 5.5VWM 8.5VC 8-MSOP
TVS DIODE 5.5VWM 8.5VC SC70-5
TVS DIODE 5.5VWM 8.5VC SC70-6
TVS DIODE 5.5VWM 8.5VC SOT143-4
TVS DIODE 5.5VWM 8.5VC SOT23-3
TVS DIODE 5.5VWM 8.5VC SOT23-5
TVS DIODE 5.5VWM 8.5VC SOT23-6
TVS DIODE 58VWM 96VC 8-SOIC
TVS DIODE 5VWM 10.9VC 2DFN
TVS DIODE 5VWM 10VC 0402/2DFN
TVS DIODE 5VWM 10VC 6TSOP
TVS DIODE 5VWM 10VC SOD882
TVS DIODE 5VWM 12.3VC 6FLIPCHIP
TVS DIODE 5VWM 12.45VC 14UDFN
TVS DIODE 5VWM 12VC 4FLIPCHIP
TVS DIODE 5VWM 12VC SOD723
TVS DIODE 5VWM 12VC SOD882
TVS DIODE 5VWM 12VC SOT523
TVS DIODE 5VWM 13.5VC SOT23-3
TVS DIODE 5VWM 14.5VC 6TSOP
TVS DIODE 5VWM 14.5VC SOT23-6
TVS DIODE 5VWM 14.7VC SOD882
TVS DIODE 5VWM 15.5VC SC74
TVS DIODE 5VWM 15VC 6UDFN
TVS DIODE 5VWM 16.7VC 5DFN
TVS DIODE 5VWM 16VC 6UDFN
TVS DIODE 5VWM 18VC 0201/2DFN
TVS DIODE 5VWM 18VC SOT143
TVS DIODE 5VWM 19.6VC SOD323
TVS DIODE 5VWM 20VC SOT143-4
TVS DIODE 5VWM 6.8VC 6UDFN
TVS DIODE 5VWM 7.5VC SOD882
TVS DIODE 5VWM 7VC 10UDFN
TVS DIODE 5VWM 7VC 14UDFN
TVS DIODE 5VWM 7VC 9-UDFN
TVS DIODE 5VWM 7VC SOT23-6
TVS DIODE 5VWM 8VC SOD882
TVS DIODE 5VWM 9.2VC 0402/2DFN
TVS DIODE 5VWM 9.2VC 2DFN
TVS DIODE 6VWM 10.2VC 6UDFN
TVS DIODE 6VWM 11.2VC 2FLIPCHIP
TVS DIODE 6VWM 12.3VC 10UDFN
TVS DIODE 6VWM 12.5VC 14UDFN
TVS DIODE 6VWM 12UDFN
TVS DIODE 6VWM 13.4VC 2UDFN
TVS DIODE 6VWM 13VC 6UDFN
TVS DIODE 6VWM 13VC SC70-6
TVS DIODE 6VWM 13VC SOT23-6
TVS DIODE 6VWM 15.5VC SOD523
TVS DIODE 6VWM 15.6VC 0201 FLIP
TVS DIODE 6VWM 15.6VC 0201
TVS DIODE 6VWM 15.6VC SOD882
TVS DIODE 6VWM 15VC 10MSOP
TVS DIODE 6VWM 15VC SC70-5
TVS DIODE 6VWM 15VC SC70-6
TVS DIODE 6VWM 15VC SOT563
TVS DIODE 6VWM 16VC SC70-3
TVS DIODE 6VWM 17VC SOT23-6
TVS DIODE 6VWM 20VC 8-SOIC
TVS DIODE 6VWM 9.2VC 0201 FLIP
TVS DIODE 6VWM 9.2VC 2UDFN
TVS DIODE 6VWM 9.2VC SOD882
TVS DIODE 70VWM 12VC SOT143-4
TVS DIODE 7VWM 11.8VC SOD882
TVS DIODE 7VWM 13VC 0201
TVS DIODE 7VWM 14.5VC 0201
TVS DIODE 7VWM 14.5VC SOD882
TVS DIODE 7VWM 14VC 0402/2DFN
TVS DIODE 8VWM 25VC SOD323
TVS DIODE 9.2VC 1004/10DFN
TVS DIODE ARRAY 2.5V SOT23-6L
TVS DIODE ARRAY 3.3V 15A UDFN10
TVS DIODE SOT23-6
TVS DIODE
Varactor Diodes Tuning Varactors
VARACTOR JUNCTION TUNING
VARACTOR, SOD-882
VARACTOR
ZENERDIODE,MELF,100V ,2W,5%
ZENERDIODE,MELF,5.6V ,2W,5%

<< Prev Next >>