Manufacturer: Littelfuse Inc.
Win Source Part Number: 902401-V18AUMLA1210N
Series: Automotive, AEC-Q200, AUML
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8533.40.4000
Other Part Number: 1294-V18AUMLA1210NH,
METAL OXIDE VARISTOR, 18V, 40V 1210; Voltage Rating VAC:-; Voltage Rating VDC:18V; Product Range:AUML Series; Clamping Voltage Vc Max:40V; Varistor Case Style:1210 [3225 Metric]; Peak Surge Current @ 8/20µS:-; Filter Terminals:SMD RoHS Compliant: Yes
VARISTOR 27.5V 1210
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 902401-V18AUMLA1210NH | 05B8585 | V18AUMLA1210NH | V18AUMLA1210NH |
| Product Name | TVS - TVS - Varistors, MOVs - V18AUMLA1210NH | Metal Oxide Varistor, 18V, 40V 1210; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |