Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 150V V(RRM), Silicon, TO-263AB, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: VB30150C-E3/8W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VB30150C-E3/8W can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 150V TO263
Schottky Diodes & Rectifiers 30 Amp 150 Volt Dual TrenchMOS
DIODE ARR SCHOT 150V 15A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VB30150C-E3/8W-ND | 280-VB30150C-E3/8W | VB30150C-E3/8W | VB30150C-E3/8W | VB30150C-E3/8W |
| Product Name | Diode Arrays | Schottky 15A 150V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK; D2PAK (TO-263AB) | |
| RoHS Compliant | RoHS | ||||
| IO | 15 amps |