Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V18MLA0805NH

Description
Win Source Part Number: 958180-V18MLA0805NH Category: Circuit Protection>TVS - Varistors, MOVs Series: MLA Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Capacitance @ Frequency: 520 pF @ 1 MHz Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V Current - Surge: 120 A Maximum AC Volts: 14 V Maximum DC Volts: 18 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): B72510E0170K062; VCAS080518C400DP; V27ZT05P; V27ZU05P; V14MLA0805H; V2AF118C400Y1FDPV18M LA0805NH.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3819CT,F3819DKR,F38 19TR,V18MLA0805NH-ND
Request a Quote Datasheet
Description
Win Source Part Number: 958180-V18MLA0805NH Category: Circuit Protection>TVS - Varistors, MOVs Series: MLA Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Capacitance @ Frequency: 520 pF @ 1 MHz Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V Current - Surge: 120 A Maximum AC Volts: 14 V Maximum DC Volts: 18 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): B72510E0170K062; VCAS080518C400DP; V27ZT05P; V27ZU05P; V14MLA0805H; V2AF118C400Y1FDPV18M LA0805NH.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3819CT,F3819DKR,F38 19TR,V18MLA0805NH-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 958180-V18MLA0805NH - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
958180-V18MLA0805NH
Circuit Protection - TVS - Varistors, MOVs 958180-V18MLA0805NH
Win Source Part Number: 958180-V18MLA0805NH Category: Circuit Protection>TVS - Varistors, MOVs Series: MLA Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Capacitance @ Frequency: 520 pF @ 1 MHz Varistor Voltage (Min): 22 V Varistor Voltage (Typ): 25 V Varistor Voltage (Max): 28 V Current - Surge: 120 A Maximum AC Volts: 14 V Maximum DC Volts: 18 V Energy: 0.3J Mounting Type: Surface Mount, MLCV Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): B72510E0170K062; VCAS080518C400DP; V27ZT05P; V27ZU05P; V14MLA0805H; V2AF118C400Y1FDPV18M LA0805NH.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: F3819CT,F3819DKR,F38 19TR,V18MLA0805NH-ND

Win Source Part Number: 958180-V18MLA0805NH
Category: Circuit Protection>TVS - Varistors, MOVs
Series: MLA
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Capacitance @ Frequency: 520 pF @ 1 MHz
Varistor Voltage (Min): 22 V
Varistor Voltage (Typ): 25 V
Varistor Voltage (Max): 28 V
Current - Surge: 120 A
Maximum AC Volts: 14 V
Maximum DC Volts: 18 V
Energy: 0.3J
Mounting Type: Surface Mount, MLCV
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): B72510E0170K062; VCAS080518C400DP; V27ZT05P; V27ZU05P; V14MLA0805H; V2AF118C400Y1FDPV18MLA0805NH.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: F3819CT,F3819DKR,F3819TR,V18MLA0805NH-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V18MLA0805NH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V18MLA0805NH
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V18MLA0805NH
VARISTOR 25V 120A 0805

VARISTOR 25V 120A 0805

Supplier's Site
Varistors, MOVs - V18MLA0805NH - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V18MLA0805NH
Varistors, MOVs V18MLA0805NH
VARISTOR 25V 120A 0805

VARISTOR 25V 120A 0805

Supplier's Site Datasheet
Varistor, Multilayer, 44V, 0805; Voltage Rating Vac Littelfuse - 76Y5439 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 44V, 0805; Voltage Rating Vac Littelfuse
76Y5439
Varistor, Multilayer, 44V, 0805; Voltage Rating Vac Littelfuse 76Y5439
VARISTOR, MULTILAYER, 44V, 0805; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, MULTILAYER, 44V, 0805; Voltage Rating VAC:14V; Voltage Rating V DC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, 18V, 44V, 0805, Full Reel; Voltage Rating Vac Littelfuse - 05B8619 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 18V, 44V, 0805, Full Reel; Voltage Rating Vac Littelfuse
05B8619
Varistor, 18V, 44V, 0805, Full Reel; Voltage Rating Vac Littelfuse 05B8619
VARISTOR, 18V, 44V, 0805, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

VARISTOR, 18V, 44V, 0805, FULL REEL; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:MLA Series; Clamping Voltage Vc Max:44V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 958180-V18MLA0805NH V18MLA0805NH V18MLA0805NH 76Y5439
Product Name Circuit Protection - TVS - Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, Multilayer, 44V, 0805; Voltage Rating Vac Littelfuse
Package 0805 (2012 Metric) Surface Mount, MLCV
Unlock Full Specs
to access all available technical data