Vishay Precision Group Single Diodes V10PL45-M3/86A

Description
Diode Schottky 45V 6A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 45V 6A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - V10PL45-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 6A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10PL45-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 6A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10PL45-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 6A Surface Mount TO-277A (SMPC)

Diode Schottky 45V 6A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8184294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8184294
Schottky Diodes & Rectifiers 8184294
Diode Schottky 45V 10A

Diode Schottky 45V 10A

Supplier's Site
Schottky Diodes & Rectifiers - 9194337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9194337
Schottky Diodes & Rectifiers 9194337
Diode Schottky 45V 10A

Diode Schottky 45V 10A

Supplier's Site
Schottky Diodes & Rectifiers - 8184294P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8184294P
Schottky Diodes & Rectifiers 8184294P
Diode Schottky 45V 10A

Diode Schottky 45V 10A

Supplier's Site
Diodes, Rectifiers - Single - V10PL45-M3/86A - 1116802-V10PL45-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V10PL45-M3/86A
1116802-V10PL45-M3/86A
Diodes, Rectifiers - Single - V10PL45-M3/86A 1116802-V10PL45-M3/86A
Manufacturer: Vishay Win Source Part Number: 1116802-V10PL45-M3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 520mV @ 10A Current - Reverse Leakage @ Vr: 5mA @ 45V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1116802-V10PL45-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 10A
Current - Reverse Leakage @ Vr: 5mA @ 45V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode and Rectifier - 280-V10PL45-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-V10PL45-M3/86A
Diode and Rectifier 280-V10PL45-M3/86A
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: V10PL45-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10PL45-M3/86A can be used for catalog matching and distributor lookup.

DIODE RECTIFIER DIODE, Rectifier Diode Product overview: V10PL45-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10PL45-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10PL45-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10PL45-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V10PL45-M3/86A
DIODE SCHOTTKY 45V 6A TO277A

DIODE SCHOTTKY 45V 6A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10PL45-M3/86A
Schottky Diodes & Rectifiers V10PL45-M3/86A
Schottky Diodes & Rectifiers 10A 45V TrenchMOS

Schottky Diodes & Rectifiers 10A 45V TrenchMOS

Buy Now Datasheet
Single Diodes - V10PL45-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V10PL45-M3/86A
Single Diodes V10PL45-M3/86A
DIODE SCHOTTKY 45V 6A TO277A

DIODE SCHOTTKY 45V 6A TO277A

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number V10PL45-M3/86AGIDKR-ND 8184294 8184294P 1116802-V10PL45-M3/86A 280-V10PL45-M3/86A V10PL45-M3/86A V10PL45-M3/86A V10PL45-M3/86A
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - V10PL45-M3/86A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Rectifier Configuration / Technology Schottky
Package To-277a TO-277 TO-277A (SMPC) Tape and Reel TO-277A-3 TO-277, 3-PowerDFN
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data