The Varistor, part number 35K2037, is a multilayer ceramic transient voltage suppressor designed for bi-directional protection against voltage transients. It operates within a voltage range of 3.3V to 85V DC and features a clamping voltage of 15.5V. The device is housed in an 0805 case size and is capable of handling peak surge currents of up to 120A for 8/20Oºs pulses. It operates effectively over a temperature range of -55°C to +125°C, ensuring reliability in various environments. This varistor is suitable for applications including IC protection, microcontrollers, and portable devices, making it a versatile choice for engineers seeking transient voltage suppression solutions.
Manufacturer: AVX Corporation
Win Source Part Number: 902503-VC080505C150D
Series: TransGuard®
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 478-2507-6, 478-2507-1, 478-2507-2
VARISTOR 8.5V 120A 0805
VARISTOR, 8.5V, 18V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
VARISTOR, MLV, 18V, 0805; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:18V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
VARISTOR 8.5V 120A 0805
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 902503-VC080505C150DP | VC080505C150DP | 35K2037 | VC080505C150DP |
| Product Name | TVS - TVS - Varistors, MOVs - VC080505C150DP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 8.5V, 18V, 0805, Full Reel; Voltage Rating Vac Kyocera Avx | Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |