Win Source Part Number: 1360910-V140LA5P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LA
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 400 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 140 V
Maximum DC Volts: 180 V
Varistor Voltage (Min): 198 V
Varistor Voltage (Typ): 220 V
Varistor Voltage (Max): 242 V
Current - Surge: 2.5 kA
Energy: 22J
VARISTOR 220V 2.5KA DISC 10MM
METAL OXIDE VARISTOR, 180V 360V RAD; Voltage Rating VAC:140V; Voltage Rating VDC:180V; Product Range:LA Series; Clamping Voltage Vc Max:360V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:400pF RoHS Compliant: Yes
VARISTOR 220V 2.5KA DISC 10MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1360910-V140LA5P | V140LA5P | 58K7264 | V140LA5P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 180V 360V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | Disc 10mm | Through Hole |