Littelfuse, Inc. Varistors, MOVs V510LA80BP

Description
VARISTOR 799V 6.5KA DISC 20MM
Datasheet
Description
VARISTOR 799V 6.5KA DISC 20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V510LA80BP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V510LA80BP
Varistors, MOVs V510LA80BP
VARISTOR 799V 6.5KA DISC 20MM

VARISTOR 799V 6.5KA DISC 20MM

Supplier's Site Datasheet
Varistor, Mov, La Series, 675 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 1.28 Kv Rohs Compliant Littelfuse - 80R8779 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, La Series, 675 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 1.28 Kv Rohs Compliant Littelfuse
80R8779
Varistor, Mov, La Series, 675 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 1.28 Kv Rohs Compliant Littelfuse 80R8779
Varistor, MOV, LA Series, 675 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 1.28 kV RoHS Compliant: Yes

Varistor, MOV, LA Series, 675 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 1.28 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Oxide Varistor, 675V, 1.28Kv, Radial; Voltage Rating Vac Littelfuse - 58K7608 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 675V, 1.28Kv, Radial; Voltage Rating Vac Littelfuse
58K7608
Metal Oxide Varistor, 675V, 1.28Kv, Radial; Voltage Rating Vac Littelfuse 58K7608
METAL OXIDE VARISTOR, 675V, 1.28KV, RADIAL; Voltage Rating VAC:510V; Voltage Rating VDC:675V; Product Range:LA Series; Clamping Voltage Vc Max:1.28kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Voltage AC:510V RoHS Compliant: Yes

METAL OXIDE VARISTOR, 675V, 1.28KV, RADIAL; Voltage Rating VAC:510V; Voltage Rating VDC:675V; Product Range:LA Series; Clamping Voltage Vc Max:1.28kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Voltage AC:510V RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V510LA80BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V510LA80BP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V510LA80BP
VARISTOR 799V 6.5KA DISC 20MM

VARISTOR 799V 6.5KA DISC 20MM

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number V510LA80BP 80R8779 V510LA80BP
Product Name Varistors, MOVs Varistor, Mov, La Series, 675 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 1.28 Kv Rohs Compliant Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Tj -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data