Manufacturer: AVX Corporation
Win Source Part Number: 1116927-VC060303A100
Packaging: Reel - TR
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 1450pF @ 1kHz
Varistor Voltage (Min): 4V
Varistor Voltage (Typ): 5V
Varistor Voltage (Max): 6V
Current - Surge: 30A
Maximum AC Volts: 2.3VAC
Maximum DC Volts: 3.3VDC
Energy: 0.10J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
VARISTOR 5V 30A 0603
VARISTOR, 5V, 12V, 0603, FULL REEL; Voltage Rating VAC:2.3V; Voltage Rating VDC:3.3V; Product Range:TransGuard Series; Clamping Voltage Vc Max:12V; Varistor Case Style:0603 [1608 Metric]; Peak Surge Current @ 8/20µS:30A RoHS Compliant: Yes
VARISTOR, MLV, 12V, 0603 ROHS COMPLIANT: YES
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1116927-VC060303A100DP | VC060303A100DP | VC060303A100DP | 29X4281 |
| Product Name | TVS - TVS - Varistors, MOVs - VC060303A100DP | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 5V, 12V, 0603, Full Reel; Voltage Rating Vac Kyocera Avx |
| IFSM | 30 amps |