Win Source Part Number: 1361156-V14MLA1206NH
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MLA
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 1200 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 10 V
Maximum DC Volts: 14 V
Varistor Voltage (Min): 15.9 V
Varistor Voltage (Typ): 18.1 V
Varistor Voltage (Max): 20.3 V
Current - Surge: 150 A
Energy: 0.4J
VARISTOR 18.1V 150A 1206
VARISTOR, 14V, 32V, 1206; Voltage Rating VAC:10V; Voltage Rating VDC:14V; Product Range:MLA Series; Clamping Voltage Vc Max:32V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Peak Energy (10/1000uS):400mJ RoHS Compliant: Yes
VARISTOR 18.1V 150A 1206
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361156-V14MLA1206NH | V14MLA1206NH | 75C8091 | V14MLA1206NH |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, 14V, 32V, 1206; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| Package | 1206 (3216 Metric) | Surface Mount, MLCV |