Win Source Part Number: 1361109-V25S320P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: UltraMOV™ 25S
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 1350 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 320 V
Maximum DC Volts: 420 V
Varistor Voltage (Min): 459 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 561 V
Current - Surge: 22 kA
Energy: 540J
VARISTOR 510V 22KA RADIAL
VARISTOR 510V 22KA RADIAL
VARISTOR, MOV, 825V, RADIAL LEADED; Voltage Rating VAC:320V; Voltage Rating V DC:420V; Product Range:UltraMOV 25S Series; Clamping Voltage Vc Max:825V; Varistor Case Style:Radial Leaded; Varistor Type:Metal Oxide Varistor (MOV); PeakRoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361109-V25S320P | V25S320P | V25S320P | 37AC4554 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mov, 825V, Radial Leaded; Voltage Rating Vac Littelfuse |
| Package | Radial | Through Hole |