Win Source Part Number: 1361165-V320LS40CP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: C-III
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 7000 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 320 V
Varistor Voltage (Min): 462 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 558 V
Current - Surge: 10 kA
Energy: 345J
VARISTOR 510V 10KA DISC 20MM
VARISTOR 510V 10KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361165-V320LS40CP | V320LS40CP | V320LS40CP |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc 20mm | Through Hole |