ODG (Origin Data Global) Datasheets for Isolation Amplifiers

Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more

Product Name Notes
AUTOMOTIVE 250-MV INPUT, REINFOR
IC DCVOLT ISOLATION 1 CIRC 8SO
IC ISOLATION 8SOIC
IC OPAMP ISOLATION 1 CIRC 16CDIP
IC OPAMP ISOLATION 1 CIRC 16SO
IC OPAMP ISOLATION 1 CIRC 16SOIC
IC OPAMP ISOLATION 1 CIRC 18CDIP
IC OPAMP ISOLATION 1 CIRC 20CDIP
IC OPAMP ISOLATION 1 CIRC 8DIP
IC OPAMP ISOLATION 1 CIRC 8DIPGW
IC OPAMP ISOLATION 1 CIRC 8SO
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOP
IC OPAMP ISOLATION 1 CIRCUIT 8SO
ISO121 - 10 V-INPUT PRECISION IS