Win Source Part Number: 1361119-V20H420P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: HMOV™
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 600 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 420 V
Maximum DC Volts: 560 V
Varistor Voltage (Min): 612 V
Varistor Voltage (Typ): 680 V
Varistor Voltage (Max): 748 V
Current - Surge: 10 kA
Energy: 330J
VARISTOR 680V 10KA DISC 20MM
RADIAL VARISTOR 20MM ROHS/LEAD FREE ROHS COMPLIANT: YES
VARISTOR 680V 10KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361119-V20H420P | V20H420P | 34AC7973 | V20H420P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Radial Varistor 20Mm Rohs/lead Free Rohs Compliant Littelfuse | Varistors, MOVs |
| Package | Disc 20mm | Through Hole |