Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278994-V56ZA2P
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 250A
Maximum AC Volts: 35V
Maximum DC Volts: 45V
Energy: 2.3J
Varistor Voltage: 56V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 7mm
Varistor Voltage (Minimum): 50.4V
Varistor Voltage (Maximum): 61.6V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 1035pF at 1MHz
VARISTOR 56V 250A DISC 7MM
METAL OXIDE VARISTOR, 45V, 110V RAD; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZA Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:250A; Peak Energy (10/1000uS):2.3J RoHS Compliant: Yes
VARISTOR 56V 250A DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1278994-V56ZA2P | V56ZA2P | 58K7618 | V56ZA2P |
| Product Name | TVS - TVS - Varistors, MOVs - V56ZA2P | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 45V, 110V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs |
| IFSM | 250 amps |