VARISTOR 390V 2.5KA DISC 10MM
VARISTOR 390V 2.5KA DISC 10MM
Varistor, MOV, LA Series, 330 V, 2.5 kA, Disc 10mm, Metal Oxide Varistor (MOV), 650 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 330V 650V RAD; Voltage Rating VAC:250V; Voltage Rating VDC:330V; Product Range:LA Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 10mm; Peak Surge Current @ 8/20µS:2.5kA; Capacitance, Cd:220pF RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | V250LA10P | V250LA10P | 93K1247 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mov, La Series, 330 V, 2.5 Ka, Disc 10Mm, Metal Oxide Varistor (Mov), 650 V Rohs Compliant Littelfuse |
| Package | Through Hole |