Win Source Part Number: 1360911-V56CH8T
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: CH
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, No Lead
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 600 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 35 V
Maximum DC Volts: 45 V
Varistor Voltage (Min): 50 V
Varistor Voltage (Typ): 56 V
Varistor Voltage (Max): 62 V
Current - Surge: 100 A
Energy: 1.4J
VARISTOR 56V 100A 2SMD NO LEAD
VARISTOR 56V 100A 2SMD NO LEAD
METAL OXIDE VARISTOR, 45V, 107V SMD; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:CH Series; Clamping Voltage Vc Max:107V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1360911-V56CH8T | V56CH8T | V56CH8T | 10R5069 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 45V, 107V Smd; Voltage Rating Vac Littelfuse |
| Package | 2-SMD, No Lead | Surface Mount, MLCV |