Manufacturer: Vishay
Win Source Part Number: 938532-V60100C-M3/4W
Series: TMBS®
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 30A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: V60100
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: V60100C-M3/4W-ND, V60100C-M3/4WGI
DIODE 30 A, 100 V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, TMBS, 3 PIN, Rectifier Diode Product overview: V60100C-M3/4W from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V60100C-M3/4W can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
Schottky Diodes & Rectifiers 60A,100V,TRENCH SKY RECT.
DIODE SCHOTTKY 60A 100V TO-220AB
DIODE ARR SCHOT 100V 30A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 938532-V60100C-M3/4W | 280-V60100C-M3/4W | V60100C-M3/4WGI-ND | V60100C-M3/4W | V60100C-M3/4W | V60100C-M3/4W |
| Product Name | Diodes, Rectifiers - Arrays - V60100C-M3/4W | 30 A 100 V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 30A Through Hole TO-220-3 | |||||
| Package | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220-3 | TO-220AB | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | |||||
| IO | 30 amps |