Littelfuse, Inc. Varistors, MOVs V9MLA0402NR

Description
VARISTOR 13.5V 20A 0402
Datasheet
Description
VARISTOR 13.5V 20A 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V9MLA0402NR - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V9MLA0402NR
Varistors, MOVs V9MLA0402NR
VARISTOR 13.5V 20A 0402

VARISTOR 13.5V 20A 0402

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V9MLA0402NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V9MLA0402NR
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V9MLA0402NR
VARISTOR 13.5V 20A 0402

VARISTOR 13.5V 20A 0402

Supplier's Site
Varistor, Mlv, 30V, 0402; Voltage Rating Vac Littelfuse - 17T4108 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mlv, 30V, 0402; Voltage Rating Vac Littelfuse
17T4108
Varistor, Mlv, 30V, 0402; Voltage Rating Vac Littelfuse 17T4108
VARISTOR, MLV, 30V, 0402; Voltage Rating VAC:6.5V; Voltage Rating VDC:9V; Product Range:MLA Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, MLV, 30V, 0402; Voltage Rating VAC:6.5V; Voltage Rating VDC:9V; Product Range:MLA Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0402 [1005 Metric]; Peak Surge Current @ 8/20µS:20A; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V9MLA0402NR V9MLA0402NR 17T4108
Product Name Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistor, Mlv, 30V, 0402; Voltage Rating Vac Littelfuse
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data