AVX Corporation TVS - TVS - Varistors, MOVs - VC120605D150DP VC120605D150DP

Description
Manufacturer: AVX Corporation Win Source Part Number: 1279110-VC120605D150 DP Series: TransGuard Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 1206 (3216 Metric) Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 3000pF @ 1kHz Varistor Voltage (Typ): 8.5V Current - Surge: 150A Maximum AC Volts: 4VAC Maximum DC Volts: 5.6VDC Energy: 0.40J Categories: Circuit Protection Manufacturer Homepage: www.avx.com Varistor Voltage (Minimum): 6.8V Varistor Voltage (Maximum): 10.2V Alternative Parts (Cross-Reference): VC120605D150TM; VC120605D150DM; VC120605D150RM; Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Industrial, Portable Devices, Communications & Networking, LED Lighting, Imaging, Video & Vision, Sensing & Instrumentation, Security, Safety, Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 1279110-VC120605D150 DP Series: TransGuard Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 1206 (3216 Metric) Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 3000pF @ 1kHz Varistor Voltage (Typ): 8.5V Current - Surge: 150A Maximum AC Volts: 4VAC Maximum DC Volts: 5.6VDC Energy: 0.40J Categories: Circuit Protection Manufacturer Homepage: www.avx.com Varistor Voltage (Minimum): 6.8V Varistor Voltage (Maximum): 10.2V Alternative Parts (Cross-Reference): VC120605D150TM; VC120605D150DM; VC120605D150RM; Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Industrial, Portable Devices, Communications & Networking, LED Lighting, Imaging, Video & Vision, Sensing & Instrumentation, Security, Safety, Computers & Computer Peripherals
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor 29X4286 from the TransGuard® series is a multilayer ceramic transient voltage suppressor designed for effective protection against transient voltages. It operates within a temperature range of -55°C to +125°C and has a working voltage of 5.6V DC and 4V AC. The device features a clamping voltage of 15.5V and can handle a peak surge current of 150A for 8/20Oºs pulses. This varistor is suitable for applications requiring bi-directional protection, fast response to ESD strikes, and EMI/RFI filtering. It is packaged in a 1206 case size and is RoHS compliant, making it a reliable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Varistor 29X4286 from the TransGuard® series is a multilayer ceramic transient voltage suppressor designed for effective protection against transient voltages. It operates within a temperature range of -55°C to +125°C and has a working voltage of 5.6V DC and 4V AC. The device features a clamping voltage of 15.5V and can handle a peak surge current of 150A for 8/20Oºs pulses. This varistor is suitable for applications requiring bi-directional protection, fast response to ESD strikes, and EMI/RFI filtering. It is packaged in a 1206 case size and is RoHS compliant, making it a reliable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - VC120605D150DP - 1279110-VC120605D150DP - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - VC120605D150DP
1279110-VC120605D150DP
TVS - TVS - Varistors, MOVs - VC120605D150DP 1279110-VC120605D150DP
Manufacturer: AVX Corporation Win Source Part Number: 1279110-VC120605D150 DP Series: TransGuard Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C (TA) Package: 1206 (3216 Metric) Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 3000pF @ 1kHz Varistor Voltage (Typ): 8.5V Current - Surge: 150A Maximum AC Volts: 4VAC Maximum DC Volts: 5.6VDC Energy: 0.40J Categories: Circuit Protection Manufacturer Homepage: www.avx.com Varistor Voltage (Minimum): 6.8V Varistor Voltage (Maximum): 10.2V Alternative Parts (Cross-Reference): VC120605D150TM; VC120605D150DM; VC120605D150RM; Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Industrial, Portable Devices, Communications & Networking, LED Lighting, Imaging, Video & Vision, Sensing & Instrumentation, Security, Safety, Computers & Computer Peripherals

Manufacturer: AVX Corporation
Win Source Part Number: 1279110-VC120605D150DP
Series: TransGuard
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 1206 (3216 Metric)
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Capacitance @ Frequency: 3000pF @ 1kHz
Varistor Voltage (Typ): 8.5V
Current - Surge: 150A
Maximum AC Volts: 4VAC
Maximum DC Volts: 5.6VDC
Energy: 0.40J
Categories: Circuit Protection
Manufacturer Homepage: www.avx.com
Varistor Voltage (Minimum): 6.8V
Varistor Voltage (Maximum): 10.2V
Alternative Parts (Cross-Reference): VC120605D150TM; VC120605D150DM; VC120605D150RM;
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Industrial, Portable Devices, Communications & Networking, LED Lighting, Imaging, Video & Vision, Sensing & Instrumentation, Security, Safety, Computers & Computer Peripherals

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - VC120605D150DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
VC120605D150DP
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs VC120605D150DP
VARISTOR 8.5V 150A 1206

VARISTOR 8.5V 150A 1206

Supplier's Site
Varistors, MOVs - VC120605D150DP - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
VC120605D150DP
Varistors, MOVs VC120605D150DP
VARISTOR 8.5V 150A 1206

VARISTOR 8.5V 150A 1206

Supplier's Site Datasheet
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx - 36K3719 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx
36K3719
Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx 36K3719
VARISTOR, 8.5V, 18V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Filter Terminals:SMDRoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 1206; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Transguard Series, 5.6 V, 150 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 15.5 V Rohs Compliant Kyocera Avx - 59M7670 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Transguard Series, 5.6 V, 150 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 15.5 V Rohs Compliant Kyocera Avx
59M7670
Varistor, Transguard Series, 5.6 V, 150 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 15.5 V Rohs Compliant Kyocera Avx 59M7670
Varistor, TransGuard Series, 5.6 V, 150 A, 1206 [3216 Metric], Multilayer Varistor (MLV), 15.5 V RoHS Compliant: Yes

Varistor, TransGuard Series, 5.6 V, 150 A, 1206 [3216 Metric], Multilayer Varistor (MLV), 15.5 V RoHS Compliant: Yes

Supplier's Site
Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx - 29X4286 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx
29X4286
Varistor, 8.5V, 18V, 1206, Full Reel; Voltage Rating Vac Kyocera Avx 29X4286
VARISTOR, 8.5V, 18V, 1206, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes

VARISTOR, 8.5V, 18V, 1206, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.6V; Product Range:TransGuard Series; Clamping Voltage Vc Max:15.5V; Varistor Case Style:1206 [3216 Metric]; Peak Surge Current @ 8/20µS:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Diodes
Product Number 1279110-VC120605D150DP VC120605D150DP VC120605D150DP 36K3719 59M7670
Product Name TVS - TVS - Varistors, MOVs - VC120605D150DP Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Varistors, MOVs Varistor, 8.5V, 18V, 1206; Voltage Rating Vac Kyocera Avx Varistor, Transguard Series, 5.6 V, 150 A, 1206 [3216 Metric], Multilayer Varistor (Mlv), 15.5 V Rohs Compliant Kyocera Avx
IFSM 150 amps
Unlock Full Specs
to access all available technical data