Manufacturer: Littelfuse Inc.
Win Source Part Number: 1116810-V140LA2P
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Capacitance @ Frequency: 180pF @ 1MHz
Varistor Voltage (Min): 198V
Varistor Voltage (Typ): 220V
Varistor Voltage (Max): 242V
Current - Surge: 1.2kA
Maximum AC Volts: 140VAC
Maximum DC Volts: 180VDC
Energy: 12J
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Dimension: Disc 7mm
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
VARISTOR 220V 1.2KA DISC 7MM
VARISTOR 220V 1.2KA DISC 7MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1116810-V140LA2P | V140LA2P | V140LA2P |
| Product Name | TVS - TVS - Varistors, MOVs - V140LA2P | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| IFSM | 1200 amps |