Win Source Part Number: 1361100-V56ZA20P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 9000 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 35 V
Maximum DC Volts: 45 V
Varistor Voltage (Min): 50.4 V
Varistor Voltage (Typ): 56 V
Varistor Voltage (Max): 61.6 V
Current - Surge: 2 kA
Energy: 30J
METAL OXIDE VARISTOR, 45V, 110V RAD; Voltage Rating VAC:35V; Voltage Rating VDC:45V; Product Range:ZA Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:2kA; Peak Energy (10/1000uS):30J RoHS Compliant: Yes
VARISTOR 56V 2KA DISC 20MM
VARISTOR 56V 2KA DISC 20MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361100-V56ZA20P | 58K7619 | V56ZA20P | V56ZA20P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 45V, 110V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |