Manufacturer: Littelfuse Inc.
Win Source Part Number: 805583-V200CH8
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 184V
Varistor Voltage (Typ): 200V
Current - Surge: 250A
Maximum AC Volts: 130V
Maximum DC Volts: 175V
Energy: 4.0J
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2-SMD, No Lead
Varistor Voltage (Maximum): 228V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 110pF at 1MHz
METAL OXIDE VARISTOR, 175V 340V SMD; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:CH Series; Clamping Voltage Vc Max:340V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:250A; Capacitance:180pFRoH
VARISTOR 200V 250A 2SMD NO LEAD
VARISTOR 200V 250A 2SMD NO LEAD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 805583-V200CH8 | 52F6441 | V200CH8 | V200CH8 |
| Product Name | TVS - TVS - Varistors, MOVs - V200CH8 | Metal Oxide Varistor, 175V 340V Smd; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| IFSM | 250 amps |