Vishay Intertechnology, Inc. TVS Diodes VBUS051CD-HD1-G-08

Description
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
Request a Quote Datasheet
Description
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VBUS051CD-HD1-G-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - VBUS051CD-HD1-G-08GICT-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
TVS Diodes - VBUS051CD-HD1-G-08GITR-ND - DigiKey
Thief River Falls, MN, United States
14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

14V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount LLP1006-2L

Buy Now Datasheet
28 W TVS Protection Diode - 144-VBUS051CD-HD1-G-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28 W TVS Protection Diode
144-VBUS051CD-HD1-G-08
28 W TVS Protection Diode 144-VBUS051CD-HD1-G-08
DIODE 28 W, BIDIRECTIONAL, SILICON, TVS DIODE, GREEN, PLASTIC, CASE LLP1006-2L, 2 PIN, Transient Suppressor Product overview: VBUS051CD-HD1-G-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS051CD-HD1-G- 08 can be used for catalog matching and distributor lookup.

DIODE 28 W, BIDIRECTIONAL, SILICON, TVS DIODE, GREEN, PLASTIC, CASE LLP1006-2L, 2 PIN, Transient Suppressor Product overview: VBUS051CD-HD1-G-08 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-VBUS051CD-HD1-G-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 968225-VBUS051CD-HD1-G-08 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
968225-VBUS051CD-HD1-G-08
Circuit Protection - TVS - Diodes 968225-VBUS051CD-HD1-G-08
Win Source Part Number: 968225-VBUS051CD-HD1 -G-08 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Max) Voltage - Breakdown (Min): 6.5V Voltage - Clamping (Max) @ Ipp: 14V Power - Peak Pulse: 28W Power Line Protection: No Capacitance @ Frequency: 0.6pF @ 1MHz Current - Peak Pulse (10/1000µs): 2A (8/20µs) Package / Case: SOD-882 Supplier Device Package: LLP1006-2L Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VBUS051CD-HD1-G-08GI DKR,VBUS051CD-HD1-G- 08-ND,VBUS051CD-HD1- G-08GITR,VBUS051CD-H D1-G-08GICT Base Product Number: VBUS051

Win Source Part Number: 968225-VBUS051CD-HD1-G-08
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Max)
Voltage - Breakdown (Min): 6.5V
Voltage - Clamping (Max) @ Ipp: 14V
Power - Peak Pulse: 28W
Power Line Protection: No
Capacitance @ Frequency: 0.6pF @ 1MHz
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Package / Case: SOD-882
Supplier Device Package: LLP1006-2L
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VBUS051CD-HD1-G-08GIDKR,VBUS051CD-HD1-G-08-ND,VBUS051CD-HD1-G-08GITR,VBUS051CD-HD1-G-08GICT
Base Product Number: VBUS051

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VBUS051CD-HD1-G-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VBUS051CD-HD1-G-08
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VBUS051CD-HD1-G-08
TVS DIODE 5.5VWM 14VC LLP1006-2L

TVS DIODE 5.5VWM 14VC LLP1006-2L

Supplier's Site
TVS DIODE 5.5VWM 14VC LLP1006-2L

TVS DIODE 5.5VWM 14VC LLP1006-2L

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VBUS051CD-HD1-G-08GIDKR-ND 144-VBUS051CD-HD1-G-08 968225-VBUS051CD-HD1-G-08 VBUS051CD-HD1-G-08 VBUS051CD-HD1-G-08
Product Name TVS Diodes 28 W TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SOD-882 Tape and Reel SOD-882 LLP1006-2L SOD-882
Peak Pulse Power 28 watts 28 watts 28 watts 28 watts 28 watts
VC 14 volts 14 volts 14 volts 14 volts
VBR 6.5 volts 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data