Win Source Part Number: 1361035-V275LA40BP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LA
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 900 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 275 V
Maximum DC Volts: 369 V
Varistor Voltage (Min): 389 V
Varistor Voltage (Typ): 421 V
Varistor Voltage (Max): 453 V
Current - Surge: 6.5 kA
Energy: 140J
VARISTOR 421V 6.5KA DISC 20MM
VARISTOR 421V 6.5KA DISC 20MM
Varistor, MOV, LA Series, 369 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 680 V RoHS Compliant: Yes
METAL OXIDE VARISTOR, 369V 680V RAD; Voltage Rating VAC:275V; Voltage Rating VDC:369V; Product Range:LA Series; Clamping Voltage Vc Max:680V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:900pF RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361035-V275LA40BP | V275LA40BP | V275LA40BP | 93K1263 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mov, La Series, 369 V, 6.5 Ka, Disc 20Mm, Metal Oxide Varistor (Mov), 680 V Rohs Compliant Littelfuse |
| Package | Disc 20mm | Through Hole |