Diode Schottky 100V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 100V 1A Surface Mount MicroSMP (DO-219AD)
Diode Schottky 100V 1A Surface Mount MicroSMP (DO-219AD)
Rectifier Diode, Product overview: V1PM10-M3/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V1PM10-M3/H can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902405-V1PM10-M3/H
Series: eSMP®
Features: Diode Schottky 100 V 1A Surface Mount MicroSMP (DO-219AD)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: MicroSMP
Package: Reel - TR
Mounting: Surface Mount
Family Name: V1PM10
Categories: Discrete Semiconductor Products
Case / Package: MicroSMP (DO-219AD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: V1PM10-M3/H-ND, V1PM10-M3/HGITR, V1PM10-M3/HGIDKR, V1PM10-M3/HGICT
DIODE SCHOTTKY 100V 1A MICROSMP
DIODE SCHOTTKY 100V 1A MICROSMP
Schottky Diodes & Rectifiers If 1A Vrrm 100V Ifsm 25A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | V1PM10-M3/HGICT-ND | 280-V1PM10-M3/H | 902405-V1PM10-M3/H | V1PM10-M3/H | V1PM10-M3/H | V1PM10-M3/H |
| Product Name | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - V1PM10-M3/H | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) |