Vishay Precision Group SMD 10A 100V 277A Diode and Rectifier V10P10-M3/86A

Description
10A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: V10P10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: V10P10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10A 100V 277A Diode and Rectifier - 280-V10P10-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A 100V 277A Diode and Rectifier
280-V10P10-M3/86A
SMD 10A 100V 277A Diode and Rectifier 280-V10P10-M3/86A
10A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: V10P10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10-M3/86A can be used for catalog matching and distributor lookup.

10A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: V10P10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 10A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V10P10-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - V10P10-M3/86A - 036191-V10P10-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - V10P10-M3/86A
036191-V10P10-M3/86A
Diodes, Rectifiers - Single - V10P10-M3/86A 036191-V10P10-M3/86A
Manufacturer: Vishay Win Source Part Number: 036191-V10P10-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 680mV @ 10A Current - Reverse Leakage @ Vr: 150μA @ 100V Operating Temperature - Junction: -40°C to 150°C Family Name: V10P10 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): V10P10HM3_A/H; V10P10HM3_A/I; DST10100S; CTLSH10-100L TR13; Introduction Date: September 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Safety

Manufacturer: Vishay
Win Source Part Number: 036191-V10P10-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 10A
Current - Reverse Leakage @ Vr: 150μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Family Name: V10P10
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): V10P10HM3_A/H; V10P10HM3_A/I; DST10100S; CTLSH10-100L TR13;
Introduction Date: September 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103926P
Schottky Diodes & Rectifiers 7103926P
Diode Schottky 100V 10A SMPC

Diode Schottky 100V 10A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 9190764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9190764
Schottky Diodes & Rectifiers 9190764
Diode Schottky 100V 10A SMPC

Diode Schottky 100V 10A SMPC

Supplier's Site
Single Diodes - V10P10-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P10-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - V10P10-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 10A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diode, Schottky, 10A, 100V, To-277A-3; Repetitive Peak Reverse Voltage Vishay - 05W7017 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 100V, To-277A-3; Repetitive Peak Reverse Voltage Vishay
05W7017
Diode, Schottky, 10A, 100V, To-277A-3; Repetitive Peak Reverse Voltage Vishay 05W7017
DIODE, SCHOTTKY, 10A, 100V, TO-277A-3; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:680mV; Forward Surge Current:180A RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 100V, TO-277A-3; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:680mV; Forward Surge Current:180A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 10A, 100V, To-277A-3, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R8049 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 100V, To-277A-3, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R8049
Diode, Schottky, 10A, 100V, To-277A-3, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R8049
DIODE, SCHOTTKY, 10A, 100V, TO-277A-3, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 100V, TO-277A-3, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:680mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V10P10-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
V10P10-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V10P10-M3/86A
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V10P10-M3/86A
Schottky Diodes & Rectifiers V10P10-M3/86A
Schottky Diodes & Rectifiers 10 Amp 100 Volt

Schottky Diodes & Rectifiers 10 Amp 100 Volt

Buy Now Datasheet
Single Diodes - V10P10-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
V10P10-M3/86A
Single Diodes V10P10-M3/86A
DIODE SCHOTTKY 100V 10A TO277A

DIODE SCHOTTKY 100V 10A TO277A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-V10P10-M3/86A 036191-V10P10-M3/86A 7103926P 9190764 V10P10-M3/86AGITR-ND 05W7017 V10P10-M3/86A V10P10-M3/86A V10P10-M3/86A
Product Name SMD 10A 100V 277A Diode and Rectifier Diodes, Rectifiers - Single - V10P10-M3/86A Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diode, Schottky, 10A, 100V, To-277A-3; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Package Tape and Reel TO-277A (SMPC) TO-277 To-277a TO-277A TO-277A-3 TO-277, 3-PowerDFN
RoHS Compliant RoHS RoHS RoHS RoHS
IO 10 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data