VARISTOR, 43V, 14VAC, 18VDC, DISC 14MM; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:LV UltraMOV Series; Clamping Voltage Vc Max:43V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4kA RoHS Compliant: Yes
VARISTOR 22V 4KA DISC 14MM
VARISTOR 22V 4KA DISC 14MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 64W7761 | V14E14P | V14E14P |
| Product Name | Varistor, 43V, 14Vac, 18Vdc, Disc 14Mm; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |