METAL OXIDE VARISTOR, 268V 340V RAD; Voltage Rating VAC:150V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (2mS):100J RoHS Compliant: Yes
VARISTOR 240V 6.5KA DISC 14MM
VARISTOR 240V 6.5KA DISC 14MM
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 58K7273 | V150LA10CP | V150LA10CP |
| Product Name | Metal Oxide Varistor, 268V 340V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |