Manufacturer: Littelfuse Inc.
Win Source Part Number: 902442-V300LA20CP
Series: C-III
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 470 V 6.5 kA Varistor 1 Circuit Through Hole Disc 14mm
Package: Disc 14mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8533.40.4000
Other Part Number: F1951, V300LA20CP-ND
METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:-; Product Range:C-III Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:6kA; Peak Energy (2mS):155J RoHS Compliant: Yes
VARISTOR 470V 6.5KA DISC 14MM
VARISTOR 470V 6.5KA DISC 14MM
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 902442-V300LA20CP | 58K7476 | V300LA20CP | V300LA20CP |
| Product Name | TVS - TVS - Varistors, MOVs - V300LA20CP | Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |