Manufacturer: Littelfuse Inc.
Win Source Part Number: 803326-V5.5MLA0805H
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 7.1V
Varistor Voltage (Typ): 8.2V
Current - Surge: 120A
Maximum AC Volts: 4V
Maximum DC Volts: 5.5V
Energy: 0.30J
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0805 (2012 Metric)
Varistor Voltage (Maximum): 9.3V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 1840pF at 1MHz
VARISTOR 8.2V 120A 0805
VARISTOR 8.2V 120A 0805
VARISTOR, 5.5V, 17.5V, 0805, FULL REEL; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:MLA Series; Clamping Voltage Vc Max:17.5V; Varistor Case Style:0805 [2012 Metric]; Peak Surge Current @ 8/20µS:120A RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 803326-V5.5MLA0805H | V5.5MLA0805H | V5.5MLA0805H | 29X4290 |
| Product Name | TVS - TVS - Varistors, MOVs - V5.5MLA0805H | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, 5.5V, 17.5V, 0805, Full Reel; Voltage Rating Vac Littelfuse |
| IFSM | 120 amps |