Win Source Part Number: 1361105-V8ZA05P
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: ZA
Package: Bulk
Product Status: Active
Package / Case: Disc 5mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 2000 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 4 V
Maximum DC Volts: 5.5 V
Varistor Voltage (Min): 6 V
Varistor Voltage (Typ): 8.5 V
Varistor Voltage (Max): 11 V
Current - Surge: 50 A
Energy: 0.1J
METAL OXIDE VARISTOR, 5.5V, 30V RAD; Voltage Rating VAC:4V; Voltage Rating VDC:5.5V; Product Range:ZA Series; Clamping Voltage Vc Max:30V; Varistor Case Style:Disc 5mm; Peak Surge Current @ 8/20µS:50A; Operating Temperature Min:-55°CRoHS Compliant: Yes
VARISTOR 8.5V 50A DISC 5MM
VARISTOR 8.5V 50A DISC 5MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361105-V8ZA05P | 58K7675 | V8ZA05P | V8ZA05P |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Metal Oxide Varistor, 5.5V, 30V Rad; Voltage Rating Vac Littelfuse | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 5mm | Through Hole |