Littelfuse, Inc. Circuit Protection - TVS - Varistors, MOVs V47CH8

Description
Win Source Part Number: 1168733-V47CH8 Category: Circuit Protection>TVS - Varistors, MOVs Series: CH Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 650 pF @ 1 MHz Varistor Voltage (Min): 42 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 52 V Current - Surge: 100 A Maximum AC Volts: 30 V Maximum DC Volts: 38 V Energy: 1.2J Mounting Type: Surface Mount, MLCV Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: 1294-V47CH8,F5686DKR ,-V47CH8,F5686TR,F56 86CT,V47CH8-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1168733-V47CH8 Category: Circuit Protection>TVS - Varistors, MOVs Series: CH Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 650 pF @ 1 MHz Varistor Voltage (Min): 42 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 52 V Current - Surge: 100 A Maximum AC Volts: 30 V Maximum DC Volts: 38 V Energy: 1.2J Mounting Type: Surface Mount, MLCV Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: 1294-V47CH8,F5686DKR ,-V47CH8,F5686TR,F56 86CT,V47CH8-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1168733-V47CH8 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1168733-V47CH8
Circuit Protection - TVS - Varistors, MOVs 1168733-V47CH8
Win Source Part Number: 1168733-V47CH8 Category: Circuit Protection>TVS - Varistors, MOVs Series: CH Package: Tape & Reel Number of Circuits: 1 Standard Package: 4,000 Capacitance @ Frequency: 650 pF @ 1 MHz Varistor Voltage (Min): 42 V Varistor Voltage (Typ): 47 V Varistor Voltage (Max): 52 V Current - Surge: 100 A Maximum AC Volts: 30 V Maximum DC Volts: 38 V Energy: 1.2J Mounting Type: Surface Mount, MLCV Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: Littelfuse Inc. Other Names: 1294-V47CH8,F5686DKR ,-V47CH8,F5686TR,F56 86CT,V47CH8-ND

Win Source Part Number: 1168733-V47CH8
Category: Circuit Protection>TVS - Varistors, MOVs
Series: CH
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 4,000
Capacitance @ Frequency: 650 pF @ 1 MHz
Varistor Voltage (Min): 42 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 52 V
Current - Surge: 100 A
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Energy: 1.2J
Mounting Type: Surface Mount, MLCV
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: 1294-V47CH8,F5686DKR,-V47CH8,F5686TR,F5686CT,V47CH8-ND

Buy Now Datasheet
Metal Oxide Varistor, 38V, 92V, Smd; Voltage Rating Vac Littelfuse - 05B9268 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 38V, 92V, Smd; Voltage Rating Vac Littelfuse
05B9268
Metal Oxide Varistor, 38V, 92V, Smd; Voltage Rating Vac Littelfuse 05B9268
METAL OXIDE VARISTOR, 38V, 92V, SMD; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:CH Series; Clamping Voltage Vc Max:92V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A; Filter Terminals:SMDRoHS Compliant: Yes

METAL OXIDE VARISTOR, 38V, 92V, SMD; Voltage Rating VAC:30V; Voltage Rating VDC:38V; Product Range:CH Series; Clamping Voltage Vc Max:92V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site
Varistors, MOVs - V47CH8 - ODG (Origin Data Global)
Shenzhen, China
Varistors, MOVs
V47CH8
Varistors, MOVs V47CH8
VARISTOR 47V 100A 2SMD NO LEAD

VARISTOR 47V 100A 2SMD NO LEAD

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V47CH8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V47CH8
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V47CH8
VARISTOR 47V 100A 2SMD NO LEAD

VARISTOR 47V 100A 2SMD NO LEAD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1168733-V47CH8 05B9268 V47CH8 V47CH8
Product Name Circuit Protection - TVS - Varistors, MOVs Metal Oxide Varistor, 38V, 92V, Smd; Voltage Rating Vac Littelfuse Varistors, MOVs Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package 2-SMD, No Lead Surface Mount, MLCV
Unlock Full Specs
to access all available technical data