ODG (Origin Data Global) Datasheets for DC Motors

DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more

Product Name Notes
12G88 210E.1001
2KG 180 CLUTCH SERVO
2KG 300 CLUTCH SERVO
9G 180DEG METAL SERVO 1.5KG
ATV320 COMPACT DR IP20 -2HP-400/
ATV320 COMPACT DR IP20 -3HP-200/
GEARMOTOR 440 RPM 24V
GEARMOTOR 56 RPM 6V METAL
RESISTOR 1500W 5 OHM
SERVOMOTOR 3000 RPM 200V
SOLENOID PULL CONTINUOUS 6V
VIBRATION ERM MOTOR 9000 RPM 3V
VIBRATION ERM MOTOR 9K RPM 3.0G
VIBRATION ERM MTR 10000 RPM 3V