Manufacturer: Littelfuse Inc.
Win Source Part Number: 938530-V5.5MLA0603NH
Series: Automotive, AEC-Q200, MLA AUTO
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Varistor Circuit Surface Mount, MLCV 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCV
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8533.40.4000
Other Part Number: -V5.5MLA0603NHAUTO, F11304CT, F11304TR, V5.5MLA0603NHAUTO-ND
VARISTOR 8.2V 30A 0603
MULTI-LAYER VARISTOR SMF FOR AUTOMOTIVE ROHS COMPLIANT: YES
VARISTOR 8.2V 30A 0603
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 938530-V5.5MLA0603NHAUTO | V5.5MLA0603NHAUTO | 99AC7513 | V5.5MLA0603NHAUTO |
| Product Name | TVS - TVS - Varistors, MOVs - V5.5MLA0603NHAUTO | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Multi-Layer Varistor Smf For Automotive Rohs Compliant Littelfuse | Varistors, MOVs |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |