Win Source Part Number: 1361139-V320SM7
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SM7
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, J-Lead
Mounting Type: Surface Mount, MLCV
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 65 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 320 V
Maximum DC Volts: 420 V
Varistor Voltage (Min): 462 V
Varistor Voltage (Typ): 513.5 V
Varistor Voltage (Max): 565 V
Current - Surge: 1.2 kA
Energy: 25J
VARISTOR 513.5V 1.2KA 2SMD
VARISTOR 513.5V 1.2KA 2SMD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361139-V320SM7 | V320SM7 | V320SM7 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | 2-SMD, J-Lead | Surface Mount, MLCV |