Win Source Part Number: 1361117-V575LA80BP
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -55°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: LA
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 450 pF @ 1 MHz
Number of Circuits: 1
Maximum AC Volts: 575 V
Maximum DC Volts: 730 V
Varistor Voltage (Min): 819 V
Varistor Voltage (Typ): 889.5 V
Varistor Voltage (Max): 960 V
Current - Surge: 6.5 kA
Energy: 220J
VARISTOR 889.5V 6.5KA DISC 20MM
VARISTOR 889.5V 6.5KA DISC 20MM
METAL OXIDE VARISTOR, 730V, 1.41KV, RADIAL; Voltage Rating VAC:575V; Voltage Rating VDC:730V; Product Range:LA Series; Clamping Voltage Vc Max:1.41kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Voltage AC:575V RoHS Compliant: Yes
Varistor, MOV, LA Series, 730 V, 6.5 kA, Disc 20mm, Metal Oxide Varistor (MOV), 1.41 kV RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1361117-V575LA80BP | V575LA80BP | V575LA80BP | 58K7632 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 730V, 1.41Kv, Radial; Voltage Rating Vac Littelfuse |
| Package | Disc 20mm | Through Hole |