Win Source Part Number: 1219180-V20E420P
Category: Circuit Protection>TVS - Varistors, MOVs
Series: UltraMOV™
Package: Bulk
Number of Circuits: 1
Standard Package: 400
Capacitance @ Frequency: 600 pF @ 1 MHz
Varistor Voltage (Min): 612 V
Varistor Voltage (Typ): 680 V
Varistor Voltage (Max): 748 V
Current - Surge: 10 kA
Maximum AC Volts: 420 V
Maximum DC Volts: 560 V
Energy: 320J
Mounting Type: Through Hole
Package / Case: Disc 20mm
Temperature Range - Operating: -55°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: Littelfuse Inc.
Other Names: V20E420P-ND,F3447,-1
VARISTOR 680V 10KA DISC 20MM
VARISTOR 680V 10KA DISC 20MM
VARISTOR, MOV, 1.12KV, DISC 20MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 20mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge RoHS Compliant: Yes
METAL OXIDE VARISTOR, 560V, 1.12KV, RADIAL; Voltage Rating VAC:420V; Voltage Rating VDC:560V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:10kA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1219180-V20E420P | V20E420P | V20E420P | 38AC2540 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Varistor, Mov, 1.12Kv, Disc 20Mm; Voltage Rating Vac Littelfuse |
| Package | Disc 20mm | Through Hole |