VARISTOR 468.5V 1.2KA 2SMD
VARISTOR 468.5V 1.2KA 2SMD
VARISTOR; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:SM7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C; Filter Terminals:SMD RoHS Compliant: Yes
SUPPRESSOR; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:SM7 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:SMD; Peak Surge Current @ 8/20µS:1.2kA; Operating Temperature Min:-40°C; Filter Terminals:SMD RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | V300SM7 | V300SM7 | 72R4444 |
| Product Name | Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor; Voltage Rating Vac Littelfuse |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |