Manufacturer: Littelfuse Inc.
Win Source Part Number: 902450-V36ZA80
Series: ZA
Operating Temperature Range: -55°C ~ 85°C (TA)
Features: 36 V 2 kA Varistor 1 Circuit Through Hole Disc 20mm
Package: Bulk
Package: Disc 20mm
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
VARISTOR 36V 2KA DISC 20MM
VARISTOR 36V 2KA DISC 20MM
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 902450-V36ZA80 | V36ZA80 | V36ZA80 |
| Product Name | TVS - TVS - Varistors, MOVs - V36ZA80 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Tj | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |