Manufacturer: Littelfuse Inc.
Win Source Part Number: 1278926-V300LA40AP
Packaging: Bulk
Mounting Style: Through Hole
Current - Surge: 6.5kA
Maximum AC Volts: 300V
Maximum DC Volts: 405V
Energy: 165J
Varistor Voltage: 470V
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Disc 20mm
Varistor Voltage (Minimum): 423V
Varistor Voltage (Maximum): 517V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 800pF at 1MHz
VARISTOR 470V 6.5KA DISC 20MM
VARISTOR 470V 6.5KA DISC 20MM
METAL OXIDE VARISTOR, 405V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:405V; Product Range:LA Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 20mm; Peak Surge Current @ 8/20µS:6.5kA; Capacitance, Cd:800pF RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | 1278926-V300LA40AP | V300LA40AP | V300LA40AP | 58K7478 |
| Product Name | TVS - TVS - Varistors, MOVs - V300LA40AP | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs | Metal Oxide Varistor, 405V 775V Rad; Voltage Rating Vac Littelfuse |
| IFSM | 6500 amps |