METAL OXIDE VARISTOR, 385V 775V RAD; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:UltraMOV Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Peak Surge Current @ 8/20µS:1.75kA; Voltage AC:300V RoHS Compliant: Yes
VARISTOR 470V 1.75KA DISC 7MM
VARISTOR 470V 1.75KA DISC 7MM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 58K7154 | V07E300P | V07E300P |
| Product Name | Metal Oxide Varistor, 385V 775V Rad; Voltage Rating Vac Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| RoHS Compliant | RoHS |